Pulse Electronics Corporation Fixed Inductors ASCQ000603032N0B00

Description
2nH Shielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Shielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCQ000603032N0B00TR-ND - DigiKey
Thief River Falls, MN, United States
2nH Shielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2nH Shielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCQ000603032N0B00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
Specs
Application RF Choke
View Details