Pulse Electronics Corporation Fixed Inductors ASCQ000603031N3B00

Description
1.3nH Shielded Multilayer Inductor 760mA 90mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.3nH Shielded Multilayer Inductor 760mA 90mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCQ000603031N3B00TR-ND - DigiKey
Thief River Falls, MN, United States
1.3nH Shielded Multilayer Inductor 760mA 90mOhm Max 0201 (0603 Metric)

1.3nH Shielded Multilayer Inductor 760mA 90mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCQ000603031N3B00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers