Pulse Electronics Corporation Fixed Inductors ASCH00160808R18J00

Description
180nH Shielded Multilayer Inductor 250mA 1.9Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Shielded Multilayer Inductor 250mA 1.9Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH00160808R18J00TR-ND - DigiKey
Thief River Falls, MN, United States
180nH Shielded Multilayer Inductor 250mA 1.9Ohm Max 0603 (1608 Metric)

180nH Shielded Multilayer Inductor 250mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH00160808R18J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 250MA 1.9 OHM

FIXED IND 180NH 250MA 1.9 OHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH00160808R18J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 250MA 1.9 OHM

FIXED IND 180NH 250MA 1.9 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH00160808R18J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers