Pulse Electronics Corporation Fixed Inductors ASCH0016080856NJ00

Description
56nH Shielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
56nH Shielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0016080856NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
56nH Shielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)

56nH Shielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0016080856NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 400MA 750 MOHM

FIXED IND 56NH 400MA 750 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH0016080856NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 400MA 750 MOHM

FIXED IND 56NH 400MA 750 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH0016080856NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1712-3627453226101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers