Pulse Electronics Corporation Fixed Inductors ASCH0016080847NJ00

Description
47nH Shielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Shielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0016080847NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Shielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

47nH Shielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0016080847NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 400MA 700 MOHM

FIXED IND 47NH 400MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH0016080847NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 400MA 700 MOHM

FIXED IND 47NH 400MA 700 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH0016080847NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106110TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details