Pulse Electronics Corporation Fixed Inductors ASCH001608083N9S00

Description
3.9nH Shielded Multilayer Inductor 600mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Shielded Multilayer Inductor 600mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001608083N9S00TR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Shielded Multilayer Inductor 600mA 140mOhm Max 0603 (1608 Metric)

3.9nH Shielded Multilayer Inductor 600mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001608083N9S00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details