Pulse Electronics Corporation Fixed Inductors ASCH001608083N0S00

Description
3nH Shielded Multilayer Inductor 600mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3nH Shielded Multilayer Inductor 600mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001608083N0S00TR-ND - DigiKey
Thief River Falls, MN, United States
3nH Shielded Multilayer Inductor 600mA 120mOhm Max 0603 (1608 Metric)

3nH Shielded Multilayer Inductor 600mA 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001608083N0S00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers