Pulse Electronics Corporation Fixed Inductors ASCH001005058N2JCP

Description
8.2nH Shielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Shielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001005058N2JCPTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Shielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)

8.2nH Shielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001005058N2JCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 10uH Inductor and Choke - 71-3613C100K - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
View Details
4 suppliers
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details