Pulse Electronics Corporation Fixed Inductors ASCH0010050568NJCP

Description
68nH Shielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Shielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0010050568NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Shielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)

68nH Shielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050568NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 180MA 920 MOHM

FIXED IND 68NH 180MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050568NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 180MA 920 MOHM

FIXED IND 68NH 180MA 920 MOHM

Buy Now Datasheet
Inductor and Choke - 71-ASCH0010050568NJCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-ASCH0010050568NJCP
Inductor and Choke 71-ASCH0010050568NJCP
INDUCTOR RF Product overview: ASCH0010050568NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASCH0010050568NJC P can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: ASCH0010050568NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASCH0010050568NJCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-ASCH0010050568NJCPTR-ND 71-ASCH0010050568NJCP
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers