Pulse Electronics Corporation Fixed Inductors ASCH0010050547NJCP

Description
47nH Shielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Shielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0010050547NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Shielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)

47nH Shielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050547NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 200MA 720 MOHM

FIXED IND 47NH 200MA 720 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050547NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47NH 200MA 720 MOHM

FIXED IND 47NH 200MA 720 MOHM

Buy Now Datasheet
Inductor and Choke - 71-ASCH0010050547NJCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-ASCH0010050547NJCP
Inductor and Choke 71-ASCH0010050547NJCP
INDUCTOR RF Product overview: ASCH0010050547NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASCH0010050547NJC P can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: ASCH0010050547NJCP from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASCH0010050547NJCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-ASCH0010050547NJCPTR-ND 71-ASCH0010050547NJCP
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details