Pulse Electronics Corporation Fixed Inductors ASCH001005053N6SCP

Description
3.6nH Shielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Shielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001005053N6SCPTR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Shielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)

3.6nH Shielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001005053N6SCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details