Pulse Electronics Corporation Fixed Inductors ASCH001005052N0SCP

Description
2nH Shielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Shielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001005052N0SCPTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Shielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)

2nH Shielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001005052N0SCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers