Pulse Electronics Corporation Fixed Inductors ASCH0010050527NJCP

Description
27nH Shielded Multilayer Inductor 300mA 460mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Shielded Multilayer Inductor 300mA 460mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0010050527NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Shielded Multilayer Inductor 300mA 460mOhm Max 0402 (1005 Metric)

27nH Shielded Multilayer Inductor 300mA 460mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050527NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 300MA 460 MOHM

FIXED IND 27NH 300MA 460 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050527NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 300MA 460 MOHM

FIXED IND 27NH 300MA 460 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH0010050527NJCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers