Pulse Electronics Corporation Fixed Inductors ASCH001005051N2SCP

Description
1.2nH Shielded Multilayer Inductor 400mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2nH Shielded Multilayer Inductor 400mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001005051N2SCPTR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Shielded Multilayer Inductor 400mA 90mOhm Max 0402 (1005 Metric)

1.2nH Shielded Multilayer Inductor 400mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH001005051N2SCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 400MA 90 MOHM

FIXED IND 1.2NH 400MA 90 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH001005051N2SCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 400MA 90 MOHM

FIXED IND 1.2NH 400MA 90 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001005051N2SCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details