Pulse Electronics Corporation Fixed Inductors ASCH001005051N0SCP

Description
1nH Shielded Multilayer Inductor 400mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Shielded Multilayer Inductor 400mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001005051N0SCPTR-ND - DigiKey
Thief River Falls, MN, United States
1nH Shielded Multilayer Inductor 400mA 70mOhm Max 0402 (1005 Metric)

1nH Shielded Multilayer Inductor 400mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH001005051N0SCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 400MA 70 MOHM SMD

FIXED IND 1NH 400MA 70 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-ASCH001005051N0SCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 400MA 70 MOHM SMD

FIXED IND 1NH 400MA 70 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001005051N0SCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details