Pulse Electronics Corporation Fixed Inductors ASCH0010050510NJCP

Description
10nH Shielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Shielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH0010050510NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
10nH Shielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

10nH Shielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050510NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 300MA 260 MOHM

FIXED IND 10NH 300MA 260 MOHM

Buy Now Datasheet
Fixed Inductors - 553-ASCH0010050510NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 300MA 260 MOHM

FIXED IND 10NH 300MA 260 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH0010050510NJCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers