Pulse Electronics Corporation RF Antennas ARM62312AM

Description
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive
Request a Quote Datasheet
Description
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ARM62312AM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive

Buy Now Datasheet
829MHZ 1.582GHZ Rf Antenna - 875-ARM62312AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.582GHZ Rf Antenna
875-ARM62312AM
829MHZ 1.582GHZ Rf Antenna 875-ARM62312AM
RF ANT 829MHZ/1.582GHZ MOD ADH Product overview: ARM62312AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM62312AM can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.582GHZ MOD ADH Product overview: ARM62312AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM62312AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ARM62312AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARM62312AM
RF Antennas ARM62312AM
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-ARM62312AM-ND 875-ARM62312AM ARM62312AM
Product Name RF Antennas 829MHZ 1.582GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi RF Testing GPS, LTE, Wi-Fi
Primary Frequency Range 829.0 to 5537.0 MHz 698.0 to 5925.0 MHz
Gain 4.6 to 7.9 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-2 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details