Pulse Electronics Corporation RF Antennas ARM62311AM

Description
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive
Request a Quote Datasheet
Description
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ARM62311AM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ARM62311AM
RF/IF and RFID - RF Antennas ARM62311AM
Win Source Part Number: 1118498-ARM62311AM Category: RF/IF and RFID>RF Antennas Series: ARMADILLO Features: Cable - 5.18m, LNA Termination: SMA Male (3), RP-SMA Male (3) Package: Bulk Ingress Protection: IP67 Applications: GPS, LTE, Wi-Fi Standard Package: 1 Frequency Range: 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz Height (Max): 1.772" (45.00mm) Frequency Group: Wide Band Frequency (Center/Band): 829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz Antenna Type: Module Number of Bands: 6 VSWR: 2, 2.5 Gain: 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi RF Family/Standard: Cellular, Navigation, WiFi Mounting Type: Adhesive ECCN: 7A994 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 1837-1052,-1839-ARM6 2311AM,ARM62311AM-ND

Win Source Part Number: 1118498-ARM62311AM
Category: RF/IF and RFID>RF Antennas
Series: ARMADILLO
Features: Cable - 5.18m, LNA
Termination: SMA Male (3), RP-SMA Male (3)
Package: Bulk
Ingress Protection: IP67
Applications: GPS, LTE, Wi-Fi
Standard Package: 1
Frequency Range: 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz
Height (Max): 1.772" (45.00mm)
Frequency Group: Wide Band
Frequency (Center/Band): 829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz
Antenna Type: Module
Number of Bands: 6
VSWR: 2, 2.5
Gain: 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi
RF Family/Standard: Cellular, Navigation, WiFi
Mounting Type: Adhesive
ECCN: 7A994
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: 1837-1052,-1839-ARM62311AM,ARM62311AM-ND

Buy Now Datasheet
829MHZ 1.582GHZ Rf Antenna - 875-ARM62311AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.582GHZ Rf Antenna
875-ARM62311AM
829MHZ 1.582GHZ Rf Antenna 875-ARM62311AM
RF ANT 829MHZ/1.582GHZ MOD ADH Product overview: ARM62311AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM62311AM can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.582GHZ MOD ADH Product overview: ARM62311AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM62311AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ARM62311AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARM62311AM
RF Antennas ARM62311AM
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (3) Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-ARM62311AM-ND ARM62311AM 875-ARM62311AM ARM62311AM
Product Name RF Antennas RF/IF and RFID - RF Antennas 829MHZ 1.582GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi RF Testing GPS, LTE, Wi-Fi
Primary Frequency Range 829.0 to 5537.0 MHz 698.0 to 5925.0 MHz
Gain 4.6 to 7.9 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details