ANT VHCL MULTIBAND W/DIRECT WHT Product overview: ARM5G62312DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM5G62312DM can be used for catalog matching and distributor lookup.
788.5MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.45GHz, 3.855GHz, 5.537GHz 4G, 5G, BeiDou, GLONASS, GNSS, GPS, LTE Module RF Antenna 617MHz, 1.559GHz, 1.574GHz, 1.598GHz, 1.71GHz, 2.4GHz, 5.15GHz 2.2dBi, 5.4dBi, 4.6dBi, 6.3dBi RP-SMA Male (3), SMA Male (3) Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-ARM5G62312DM-ND | 875-ARM5G62312DM | ARM5G62312DM |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 4G, 5G, BeiDou, GLONASS, GNSS, GPS, LTE | RF Testing | 4G, 5G, BeiDou, GLONASS, GNSS, GPS, LTE |
| Primary Frequency Range | 788.5 to 5537.0 MHz | 617.0 to 5150.0 MHz | |
| Gain | 2.2 to 6.3 dB | ||
| VSWR | 2 to 2.5 :1 |