Pulse Electronics Corporation 829MHZ 1.582GHZ Rf Antenna ARM52212AM

Description
RF ANT 829MHZ/1.582GHZ MOD ADH Product overview: ARM52212AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM52212AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 829MHZ/1.582GHZ MOD ADH Product overview: ARM52212AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM52212AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
829MHZ 1.582GHZ Rf Antenna - 875-ARM52212AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.582GHZ Rf Antenna
875-ARM52212AM
829MHZ 1.582GHZ Rf Antenna 875-ARM52212AM
RF ANT 829MHZ/1.582GHZ MOD ADH Product overview: ARM52212AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM52212AM can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.582GHZ MOD ADH Product overview: ARM52212AM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM52212AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-ARM52212AM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (2) Adhesive

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (2) Adhesive

Buy Now Datasheet
RF Antennas - ARM52212AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARM52212AM
RF Antennas ARM52212AM
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (2) Adhesive

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (2) Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ARM52212AM 553-ARM52212AM-ND ARM52212AM
Product Name 829MHZ 1.582GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi GPS, LTE, Wi-Fi
Primary Frequency Range 698.0 to 5925.0 MHz 829.0 to 5537.0 MHz
Technology Type Module Module Module
Gain 4.6 to 7.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details