Pulse Electronics Corporation 829MHZ 1.582GHZ Rf Antenna ARM42112MM

Description
RF ANT 829MHZ/1.582GHZ MOD MAGNT Product overview: ARM42112MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM42112MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 829MHZ/1.582GHZ MOD MAGNT Product overview: ARM42112MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM42112MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
829MHZ 1.582GHZ Rf Antenna - 875-ARM42112MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.582GHZ Rf Antenna
875-ARM42112MM
829MHZ 1.582GHZ Rf Antenna 875-ARM42112MM
RF ANT 829MHZ/1.582GHZ MOD MAGNT Product overview: ARM42112MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM42112MM can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.582GHZ MOD MAGNT Product overview: ARM42112MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM42112MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ARM42112MM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ARM42112MM-ND
RF Antennas ARM42112MM-ND
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (1) Magnetic

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (1) Magnetic

Buy Now Datasheet
RF Antennas - ARM42112MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARM42112MM
RF Antennas ARM42112MM
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (1) Magnetic

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (1) Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ARM42112MM ARM42112MM-ND ARM42112MM
Product Name 829MHZ 1.582GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi GPS, LTE, Wi-Fi
Primary Frequency Range 698.0 to 5925.0 MHz 829.0 to 5537.0 MHz
Technology Type Module Module Module
Gain 4.6 to 7.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details