Pulse Electronics Corporation RF Antennas ARM32012DM

Description
829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount
Request a Quote Datasheet
Description
829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ARM32012DM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount

829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount

Buy Now Datasheet
829MHZ 1.582GHZ Rf Antenna - 875-ARM32012DM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.582GHZ Rf Antenna
875-ARM32012DM
829MHZ 1.582GHZ Rf Antenna 875-ARM32012DM
RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM32012DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM32012DM can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM32012DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM32012DM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ARM32012DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARM32012DM
RF Antennas ARM32012DM
829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount

829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-ARM32012DM-ND 875-ARM32012DM ARM32012DM
Product Name RF Antennas 829MHZ 1.582GHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; GPS; GPS, LTE RF Testing GPS, LTE
Primary Frequency Range 829.0 to 2200.0 MHz 698.0 to 2690.0 MHz
Gain 4.6 to 6.6 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details