Pulse Electronics Corporation 829MHZ 1.582GHZ Rf Antenna ARM32011DM

Description
RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM32011DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM32011DM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM32011DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM32011DM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
829MHZ 1.582GHZ Rf Antenna - 875-ARM32011DM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.582GHZ Rf Antenna
875-ARM32011DM
829MHZ 1.582GHZ Rf Antenna 875-ARM32011DM
RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM32011DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM32011DM can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM32011DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM32011DM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-ARM32011DM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount

829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount

Buy Now Datasheet
RF Antennas - ARM32011DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARM32011DM
RF Antennas ARM32011DM
829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount

829MHz, 1.582GHz, 2.2GHz GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3) Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ARM32011DM 553-ARM32011DM-ND ARM32011DM
Product Name 829MHZ 1.582GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; GPS; GPS, LTE GPS, LTE
Primary Frequency Range 698.0 to 2690.0 MHz 829.0 to 2200.0 MHz
Technology Type Module Module Module
Gain 4.6 to 6.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details