829MHz, 1.582GHz, 2.2GHz General Purpose Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi SMA Male (2) Adhesive, Magnetic
RF ANT 829MHZ/1.582GHZ MODULE Product overview: ARM21012DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM21012DM can be used for catalog matching and distributor lookup.
829MHz, 1.582GHz, 2.2GHz General Purpose Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz 4.6dBi, 4.9dBi, 5.3dBi, 6.6dBi SMA Male (2) Adhesive, Magnetic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-ARM21012DM-ND | 875-ARM21012DM | ARM21012DM |
| Product Name | RF Antennas | 829MHZ 1.582GHZ Rf Antenna | RF Antennas |
| Applications | General Purpose | RF Testing | General Purpose |
| Primary Frequency Range | 829.0 to 2200.0 MHz | 698.0 to 2690.0 MHz | |
| Gain | 4.6 to 6.6 dB | ||
| VSWR | 2 to 2.5 :1 |