Pulse Electronics Corporation Fixed Inductors APSL00130952471M00

Description
470µH Unshielded Wirewound Inductor 500mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 500mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSL00130952471M00TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 500mA 1.27Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 500mA 1.27Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSL00130952471M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469817 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details