Pulse Electronics Corporation Fixed Inductors APSL001309521R5M00

Description
1.5µH Unshielded Wirewound Inductor 6.4A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 6.4A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSL001309521R5M00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 6.4A 10mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.4A 10mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSL001309521R5M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N2 0402DC-3N2XJRW , 0402DC-3N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details