Pulse Electronics Corporation Fixed Inductors APSD000303213R3M00

Description
3.3µH Unshielded Wirewound Inductor 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSD000303213R3M00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 170mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSD000303213R3M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details