Pulse Electronics Corporation Fixed Inductors APSC00131345390T00

Description
39µH Shielded Wirewound Inductor 132mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 132mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSC00131345390T00TR-ND - DigiKey
Thief River Falls, MN, United States
39µH Shielded Wirewound Inductor 132mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 132mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSC00131345390T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676955-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details