Pulse Electronics Corporation Fixed Inductors APSC00131345330M00

Description
33µH Shielded Wirewound Inductor 97mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 97mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSC00131345330M00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 97mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 97mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSC00131345330M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers