Pulse Electronics Corporation Fixed Inductors APSC000404306R8T00

Description
6.8µH Shielded Wirewound Inductor 1.32A 119mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.32A 119mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSC000404306R8T00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.32A 119mOhm Max 1616 (4040 Metric)

6.8µH Shielded Wirewound Inductor 1.32A 119mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSC000404306R8T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details