Pulse Electronics Corporation Fixed Inductors APSC000404186R8TS0

Description
6.8µH Shielded Wirewound Inductor 170mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 170mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSC000404186R8TS0TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 170mOhm Max 1616 (4040 Metric)

6.8µH Shielded Wirewound Inductor 170mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSC000404186R8TS0TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data