Pulse Electronics Corporation Fixed Inductors APSA00131358152M00

Description
1.5mH Shielded Wirewound Inductor 480mA 2.076Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Shielded Wirewound Inductor 480mA 2.076Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APSA00131358152M00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Shielded Wirewound Inductor 480mA 2.076Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 480mA 2.076Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APSA00131358152M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers