Pulse Electronics Corporation Fixed Inductors APMV00100612R33M0E

Description
330nH Shielded Inductor 77A Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 77A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APMV00100612R33M0ETR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 77A Nonstandard

330nH Shielded Inductor 77A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APMV00100612R33M0ETR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.043uH 250MHz 0.1A Inductor and Choke - 71-0402CS-43NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0430 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers