Pulse Electronics Corporation Fixed Inductors APMI00100868R14L0F

Description
140nH Shielded Inductor 54A 0.29Ohm Nonstandard
Request a Quote Datasheet
Description
140nH Shielded Inductor 54A 0.29Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APMI00100868R14L0FTR-ND - DigiKey
Thief River Falls, MN, United States
140nH Shielded Inductor 54A 0.29Ohm Nonstandard

140nH Shielded Inductor 54A 0.29Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APMI00100868R14L0FTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
800MA 350 MOHM Inductor and Choke - 71-1624109-5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0015 microH
Standards and Certifications RoHS
View Details
3 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details