Pulse Electronics Corporation Fixed Inductors APMI00100750R22L00

Description
220nH Shielded Inductor 25A Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 25A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APMI00100750R22L00TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 25A Nonstandard

220nH Shielded Inductor 25A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APMI00100750R22L00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details