Pulse Electronics Corporation Fixed Inductors APCI00121280561M80

Description
560µH Shielded Wirewound Inductor 750mA 1.03Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 750mA 1.03Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI00121280561M80TR-ND - DigiKey
Thief River Falls, MN, United States
560µH Shielded Wirewound Inductor 750mA 1.03Ohm Max Nonstandard

560µH Shielded Wirewound Inductor 750mA 1.03Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI00121280561M80TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers