Pulse Electronics Corporation Fixed Inductors APCI00121280560M80

Description
56µH Shielded Wirewound Inductor 2.35A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 2.35A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI00121280560M80TR-ND - DigiKey
Thief River Falls, MN, United States
56µH Shielded Wirewound Inductor 2.35A 110mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 2.35A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI00121280560M80TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers