Pulse Electronics Corporation Fixed Inductors APCI001212804R5M80

Description
4.5µH Shielded Wirewound Inductor 6.8A 15.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.5µH Shielded Wirewound Inductor 6.8A 15.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI001212804R5M80TR-ND - DigiKey
Thief River Falls, MN, United States
4.5µH Shielded Wirewound Inductor 6.8A 15.8mOhm Max Nonstandard

4.5µH Shielded Wirewound Inductor 6.8A 15.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI001212804R5M80TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Surface Mount Inductors - 2567691 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details