Pulse Electronics Corporation Fixed Inductors APCI00121280242KY0

Description
2.4mH Shielded Wirewound Inductor 400mA 3.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.4mH Shielded Wirewound Inductor 400mA 3.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI00121280242KY0TR-ND - DigiKey
Thief River Falls, MN, United States
2.4mH Shielded Wirewound Inductor 400mA 3.5Ohm Max Nonstandard

2.4mH Shielded Wirewound Inductor 400mA 3.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI00121280242KY0TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details