Pulse Electronics Corporation Fixed Inductors APCI00121260330M80

Description
33µH Shielded Wirewound Inductor 3.5A 66.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 3.5A 66.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI00121260330M80TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 3.5A 66.3mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.5A 66.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI00121260330M80TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details