Pulse Electronics Corporation Fixed Inductors APCI00121260271KY0

Description
270µH Shielded Wirewound Inductor 750mA 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Wirewound Inductor 750mA 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI00121260271KY0TR-ND - DigiKey
Thief River Falls, MN, United States
270µH Shielded Wirewound Inductor 750mA 460mOhm Max Nonstandard

270µH Shielded Wirewound Inductor 750mA 460mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI00121260271KY0TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
SMD 0.015uH 500MHz Inductor and Choke - 71-36401E15NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details