Pulse Electronics Corporation Fixed Inductors APCI00121250331TY0

Description
330µH Shielded Wirewound Inductor 500mA 990mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 500mA 990mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI00121250331TY0TR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 500mA 990mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 500mA 990mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI00121250331TY0TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Chokes - 1-1624117-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details