Pulse Electronics Corporation Fixed Inductors APCI00070746220T80

Description
22µH Shielded Wirewound Inductor 1.75A 92.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.75A 92.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCI00070746220T80TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.75A 92.5mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.75A 92.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCI00070746220T80TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.5 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details