Pulse Electronics Corporation Fixed Inductors APCF000707456R8M00

Description
6.8µH Shielded Inductor 1.74A 39mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.74A 39mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCF000707456R8M00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 1.74A 39mOhm Nonstandard

6.8µH Shielded Inductor 1.74A 39mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCF000707456R8M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details