Pulse Electronics Corporation Fixed Inductors APCA00070745471M00

Description
470µH Shielded Wirewound Inductor 460mA 1.44Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 460mA 1.44Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCA00070745471M00TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 460mA 1.44Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 460mA 1.44Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-APCA00070745471M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 460MA 1.44 OHM

FIXED IND 470UH 460MA 1.44 OHM

Buy Now Datasheet
Fixed Inductors - 553-APCA00070745471M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 460MA 1.44 OHM

FIXED IND 470UH 460MA 1.44 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCA00070745471M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details