Pulse Electronics Corporation
Fixed Inductors
APCA00070745220T00
Description
FIXED IND 22H 2.2A SMD
Request a Quote
Email Supplier
Datasheet
Description
FIXED IND 22H 2.2A SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
553-APCA00070745220T00CT-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-55 to 150 C (-67 to 302 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Core Material
|
Ferrite; Drum Core, Wirewound
|
|
Configuration
|
Fixed
|
|
Inductance Tolerance
|
30 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Technology
Standard
Inductance Range
330 microH
DCR
1 ohms
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers