Pulse Electronics Corporation RF Antennas ANTX150P118B09153

Description
907.5MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 890MHz ~ 925MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
907.5MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 890MHz ~ 925MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-4620-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4620-ND
RF Antennas 311-4620-ND
907.5MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 890MHz ~ 925MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

907.5MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 890MHz ~ 925MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
907.5MHZ Rf Antenna - 875-ANTX150P118B09153 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
907.5MHZ Rf Antenna
875-ANTX150P118B09153
907.5MHZ Rf Antenna 875-ANTX150P118B09153
RF ANT 907.5MHZ PCB TRACE CAB Product overview: ANTX150P118B09153 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 907.5MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 907.5MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX150P118B0915 3 can be used for catalog matching and distributor lookup.

RF ANT 907.5MHZ PCB TRACE CAB Product overview: ANTX150P118B09153 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 907.5MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 907.5MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX150P118B09153 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANTX150P118B09153 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
907.5MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 890MHz ~ 925MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

907.5MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 890MHz ~ 925MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 311-4620-ND 875-ANTX150P118B09153 ANTX150P118B09153
Product Name RF Antennas 907.5MHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ RF Testing Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 907.5 MHz 890.0 to 925.0 MHz
Gain 1.9 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details