Pulse Electronics Corporation 870MHZ Rf Antenna ANTX150P116B08683

Description
RF ANT 870MHZ PCB TRACE CAB ADH Product overview: ANTX150P116B08683 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX150P116B0868 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 870MHZ PCB TRACE CAB ADH Product overview: ANTX150P116B08683 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX150P116B0868 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
870MHZ Rf Antenna - 875-ANTX150P116B08683 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
870MHZ Rf Antenna
875-ANTX150P116B08683
870MHZ Rf Antenna 875-ANTX150P116B08683
RF ANT 870MHZ PCB TRACE CAB ADH Product overview: ANTX150P116B08683 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX150P116B0868 3 can be used for catalog matching and distributor lookup.

RF ANT 870MHZ PCB TRACE CAB ADH Product overview: ANTX150P116B08683 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX150P116B08683 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 311-4619-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4619-ND
RF Antennas 311-4619-ND
870MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 860MHz ~ 880MHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

870MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 860MHz ~ 880MHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - ANTX150P116B08683 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
870MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 860MHz ~ 880MHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

870MHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 860MHz ~ 880MHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANTX150P116B08683 311-4619-ND ANTX150P116B08683
Product Name 870MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 860.0 to 880.0 MHz 870.0 MHz
Technology Type PCB Trace PCB Trace PCB Trace
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513245-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz
View Details
5 suppliers
WiFi Antennas - 150973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -1.4 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details