850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 4.2dBi, 5.1dBi, 3.9dBi, 5dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: ANTX100P001BWPEN3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P001BWPEN
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 4.2dBi, 5.1dBi, 3.9dBi, 5dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 311-1552-ND | 875-ANTX100P001BWPEN3 | ANTX100P001BWPEN3 |
| Product Name | RF Antennas | 850MHZ 900MHZ Rf Antenna | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | RF Testing | Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 850.0 to 2100.0 MHz | ||
| Gain | 3.9 to 5.1 dB | ||
| VSWR | 3 :1 |