Pulse Electronics Corporation 5.3685GHZ Rf Antenna ANTX100P001B50003

Description
RF ANT 5.3685GHZ PCB TRACE CAB Product overview: ANTX100P001B50003 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3685GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.3685GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P001B5000 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 5.3685GHZ PCB TRACE CAB Product overview: ANTX100P001B50003 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3685GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.3685GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P001B5000 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3685GHZ Rf Antenna - 875-ANTX100P001B50003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3685GHZ Rf Antenna
875-ANTX100P001B50003
5.3685GHZ Rf Antenna 875-ANTX100P001B50003
RF ANT 5.3685GHZ PCB TRACE CAB Product overview: ANTX100P001B50003 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3685GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.3685GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P001B5000 3 can be used for catalog matching and distributor lookup.

RF ANT 5.3685GHZ PCB TRACE CAB Product overview: ANTX100P001B50003 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3685GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.3685GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P001B50003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANTX100P001B50003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
5.3685GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 5.15GHz ~ 5.875GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

5.3685GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 5.15GHz ~ 5.875GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-ANTX100P001B50003 ANTX100P001B50003
Product Name 5.3685GHZ Rf Antenna RF Antennas
Applications RF Testing Bluetooth, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details